Channel partners
Manufacturers
Partners
More
Country:
Language:
English (IN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23563258 data-sheets &
43269 brands
– register (free)
Air Purifiers
Philips 5000 series DE5205/30 air purifier 66.9 dB 355 W Black, White
Philips 5000 series DE5205/30 air purifier 66.9 dB 355 W Black, White
Edit this data-sheet
Slide 1 of 10
Embed the product datasheet into your content.
XML product data for Philips DE5205/30
XML doc
Icecat LIVE: JS for Philips DE5205/30
Icecat Live DOC
JSON product data for Philips DE5205/30
JSON DOC
CSV product data for Philips DE5205/30
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product family:
5000 series
Product name:
DE5205/30
Product code:
DE5205/30
GTIN (EAN/UPC):
8710103820628
Category:
Air Purifiers
Icecat Product ID:
38102191
Data-sheet quality:
created/standardized by Icecat
Product views:
90630
Info modified on:
22 Jul 2025, 03:19:38
Philips DE5205/30 (Icecat)
Short summary description Philips 5000 series DE5205/30 air purifier 66.9 dB 355 W Black, White:
Philips 5000 series DE5205/30, 66.9 dB
Long summary description Philips 5000 series DE5205/30 air purifier 66.9 dB 355 W Black, White:
Philips 5000 series DE5205/30. Noise level: 66.9 dB
More >>>
Report mistake
Embed the product datasheet into your content.
XML product data for Philips DE5205/30
XML doc
Icecat LIVE: JS for Philips DE5205/30
Icecat Live DOC
JSON product data for Philips DE5205/30
JSON DOC
CSV product data for Philips DE5205/30
CSV DOC
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE