Philips logo

Philips DCP951/12 portable DVD/Blu-Ray player 22.9 cm (9") 640 x 220 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48615
Info modified on:
14 Mar 2024, 19:23:19
Short summary description Philips DCP951/12 portable DVD/Blu-Ray player 22.9 cm (9") 640 x 220 pixels Black:

Philips DCP951/12, Black, NTSC, PAL, 22.9 cm (9"), 640 x 220 pixels, LCD, 30 ms

Long summary description Philips DCP951/12 portable DVD/Blu-Ray player 22.9 cm (9") 640 x 220 pixels Black:

Philips DCP951/12. Product colour: Black, Analog signal format system: NTSC, PAL. Display diagonal: 22.9 cm (9"), Display resolution: 640 x 220 pixels, Display: LCD. MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 80 dB. Headphone connectivity: 3.5 mm. Audio formats supported: MP3

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.