Philips logo

Philips 3000 series CX3550/01 household fan Black, Silver

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21787
Info modified on:
19 May 2025, 01:10:27
Short summary description Philips 3000 series CX3550/01 household fan Black, Silver:

Philips 3000 series CX3550/01, Household blade fan, Black, Silver, Floor, Plastic, 46 dB, 40 cm

Long summary description Philips 3000 series CX3550/01 household fan Black, Silver:

Philips 3000 series CX3550/01. Type: Household blade fan, Product colour: Black, Silver, Placement: Floor. Power source type: AC, Power consumption (typical): 50 W, AC input voltage: 220 - 240 V. Width: 372 mm, Depth: 400 mm, Height: 1250 mm. Package width: 199 mm, Package depth: 462 mm, Package height: 737 mm

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.