Philips logo

Philips CTS4000/12 DVD/Blu-Ray player

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103040
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips CTS4000/12 DVD/Blu-Ray player:

Philips CTS4000/12, NTSC, PAL, 1.0 channels, 60 dB, 50 W, 180 - 18 Hz, MPEG1, MPEG2, MPEG4, WMV

Long summary description Philips CTS4000/12 DVD/Blu-Ray player:

Philips CTS4000/12. Analog signal format system: NTSC, PAL. Audio output channels: 1.0 channels, Signal-to-Noise Ratio (SNR): 60 dB, RMS rated power: 50 W. Video format supported: MPEG1, MPEG2, MPEG4, WMV, Audio formats supported: MP3, PCM, WMA. Power consumption (typical): 22 W, Power consumption (standby): 1 W. Weight: 4.7 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.