Philips logo

Philips Xenium CT9A9HRED/40 mobile phone 4.57 cm (1.8") 78 g Grey, Red

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9679
Info modified on:
14 Mar 2024, 19:17:45
Short summary description Philips Xenium CT9A9HRED/40 mobile phone 4.57 cm (1.8") 78 g Grey, Red:

Philips Xenium CT9A9HRED/40, Clamshell, Single SIM, 4.57 cm (1.8"), 128 x 160 pixels, 1100 mAh, Grey, Red

Long summary description Philips Xenium CT9A9HRED/40 mobile phone 4.57 cm (1.8") 78 g Grey, Red:

Philips Xenium CT9A9HRED/40. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 160 pixels. WAP: 1.2.1. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Standby time (2G): 720 h. Weight: 78 g. Product colour: Grey, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.