Philips logo

Philips CSM1000/00 car subwoofer Pre-loaded subwoofer 550 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117114
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips CSM1000/00 car subwoofer Pre-loaded subwoofer 550 W:

Philips CSM1000/00, 20.3 cm (8"), Pre-loaded subwoofer, Active subwoofer, 550 W, 30 - 135 Hz, 4 Ω

Long summary description Philips CSM1000/00 car subwoofer Pre-loaded subwoofer 550 W:

Philips CSM1000/00. Product type: Pre-loaded subwoofer, Subwoofer type: Active subwoofer, Subwoofer RMS power: 550 W. Housing material: Rubber, Subwoofer driver diaphragm material: Fibre. Width: 240 mm, Depth: 350 mm, Height: 80 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.