Philips logo

Philips CarStudio CE235BT/12 car media receiver Black 200 W Bluetooth

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151246
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips CarStudio CE235BT/12 car media receiver Black 200 W Bluetooth:

Philips CarStudio CE235BT/12, Black, 1 DIN, 200 W, FLAC, MP3, WAV, LCD, 2.0+EDR

Long summary description Philips CarStudio CE235BT/12 car media receiver Black 200 W Bluetooth:

Philips CarStudio CE235BT/12. Product colour: Black, DIN size: 1 DIN, Output power: 200 W. Audio formats supported: FLAC, MP3, WAV. Display type: LCD. Bluetooth version: 2.0+EDR, Bluetooth profiles: A2DP, AVRCP. Supported radio bands: AM, FM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.