Philips BTM3160/12, Home audio micro system, Black, 1 discs, 150 W, 2-way, FM
Philips BTM3160/12. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 150 W, Speaker type: 2-way. Supported radio bands: FM, Tuner enhancements: Auto store, Auto tuning. Display type: VFD. Bluetooth version: 2.1+EDR