Philips logo

Philips BTM2460/12 home audio system Home audio micro system 20 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144528
Info modified on:
04 May 2023, 13:45:08
Short summary description Philips BTM2460/12 home audio system Home audio micro system 20 W Black:

Philips BTM2460/12, Home audio micro system, Black, 1 discs, Slot, 20 W, 6.99 cm

Long summary description Philips BTM2460/12 home audio system Home audio micro system 20 W Black:

Philips BTM2460/12. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 20 W, Woofer diameter: 6.99 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning. Display type: LED. Disc types supported: CD, CD-R, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.