Philips logo

Philips BT9810/90 hair trimmers/clipper Black, Stainless steel 30 Lithium-Ion (Li-Ion)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69304
Info modified on:
10 Apr 2025, 06:20:40
Short summary description Philips BT9810/90 hair trimmers/clipper Black, Stainless steel 30 Lithium-Ion (Li-Ion):

Philips BT9810/90, Black, Stainless steel, 0.4 mm, 1 cm, 0.2 mm, Metal, AC/Battery

Long summary description Philips BT9810/90 hair trimmers/clipper Black, Stainless steel 30 Lithium-Ion (Li-Ion):

Philips BT9810/90. Product colour: Black, Stainless steel, Minimum hair length: 0.4 mm, Maximum hair length: 1 cm. Power source: AC/Battery, Operating time: 120 min, Battery type: Built-in battery

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.