Philips logo

Philips BEARDTRIMMER Series 7000 BT7520/15 beard trimmer AC/Baterry 20 1 cm Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145175
Info modified on:
01 May 2025, 05:19:41
Short summary description Philips BEARDTRIMMER Series 7000 BT7520/15 beard trimmer AC/Baterry 20 1 cm Black:

Philips BEARDTRIMMER Series 7000 BT7520/15, Built-in display, Washable, Maintenance free - No Oil need, AC/Baterry, Self-sharpening blade, Black

Long summary description Philips BEARDTRIMMER Series 7000 BT7520/15 beard trimmer AC/Baterry 20 1 cm Black:

Philips BEARDTRIMMER Series 7000 BT7520/15. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Step precise: 0.5 mm. Product colour: Black, Blade material: Stainless steel. Power source: AC/Baterry, Operating time: 100 min, Battery type: Built-in battery. Base station functions: Charging, Storage

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.