Philips logo

Philips BEARDTRIMMER Series 7000 BT7201/16 beard trimmer AC/Battery 20 1 cm Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110601
Info modified on:
13 Mar 2025, 04:36:38
Short summary description Philips BEARDTRIMMER Series 7000 BT7201/16 beard trimmer AC/Battery 20 1 cm Black:

Philips BEARDTRIMMER Series 7000 BT7201/16, Built-in display, Washable, AC/Battery, Black

Long summary description Philips BEARDTRIMMER Series 7000 BT7201/16 beard trimmer AC/Battery 20 1 cm Black:

Philips BEARDTRIMMER Series 7000 BT7201/16. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Control type: Rotary. Product colour: Black, Blade material: Stainless steel. Power source: AC/Battery, Operating time: 60 min, Battery type: Built-in battery

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.