Philips logo

Philips BT3550B/00 portable/party speaker Black 12 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77986
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips BT3550B/00 portable/party speaker Black 12 W:

Philips BT3550B/00, 12 W, Wired & Wireless, A2DP, AVRCP, HFP, 10 m, Black, Rectangle

Long summary description Philips BT3550B/00 portable/party speaker Black 12 W:

Philips BT3550B/00. RMS rated power: 12 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 10 m. Product colour: Black, Product design: Rectangle. Recommended usage: Universal, Mobile operating systems supported: Android, Compatible products: iPad 1, iPad 2, iPad mini, iPad Retina, iPhone 3, iPhone 3GS, iPhone 4, iPhone 4S, iPhone 5,.... Battery type: Built-in, Power source type: Battery, Battery technology: Lithium Polymer (LiPo)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.