Philips BT2200B/27, 4.06 cm, 2.8 W, Wired & Wireless, A2DP, AVRCP, HFP, 10 m, Black
Philips BT2200B/27. Subwoofer driver diameter: 4.06 cm. RMS rated power: 2.8 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 10 m. Product colour: Black, International Protection (IP) code: IPX6. Recommended usage: Universal, Mobile operating systems supported: Android, iOS, Compatible products: iPad 1, iPad 2, iPad mini, iPhone 3, iPhone 3GS, iPhone 4, iPhone 4S, iPhone 5, iPhone 5C, iPhone...