Philips Satinelle Prestige BRE650/10, White, Epilation, Exfoliation, 17 discs, Built-in, 1.5 h, 15 V
Philips Satinelle Prestige BRE650/10. Product colour: White, Interchangeable shaving heads: Epilation, Exfoliation, Number of discs: 17 discs. Battery type: Built-in, Charging time: 1.5 h, Battery voltage: 15 V