Philips BODYGROOM Series 3000 BG3016/16, Wet & Dry, Maintenance free - No Oil need, Battery, Black
Philips BODYGROOM Series 3000 BG3016/16. Product colour: Black, Cutter width: 3.2 cm, Minimum hair length: 3 mm. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 50 min