Philips logo

Philips BDP3200 DivX Plus HD WiFi-Ready BD-Live Blu-ray Disc/ DVD player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24959
Info modified on:
14 Mar 2024, 18:44:06
Short summary description Philips BDP3200 DivX Plus HD WiFi-Ready BD-Live Blu-ray Disc/ DVD player:

Philips BDP3200 DivX Plus HD WiFi-Ready BD-Live Blu-ray Disc/ DVD player, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, 12-bit/148MHz, DTS, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, 105 dB, 95 dB

Long summary description Philips BDP3200 DivX Plus HD WiFi-Ready BD-Live Blu-ray Disc/ DVD player:

Philips BDP3200 DivX Plus HD WiFi-Ready BD-Live Blu-ray Disc/ DVD player. Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9, Video D/A Converter (DAC): 12-bit/148MHz. Built-in audio decoders: DTS, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Signal-to-Noise Ratio (SNR): 105 dB, Dynamic range (1kHz): 95 dB. Video format supported: AVCHD, DIVX HD, H.264, MKV, MPEG2, VC-1, WMV, XVID, Audio formats supported: AAC, DTS, MP3, PCM, WMA, Image formats supported: JPEG. Playback disc formats: MP3, WMA, Playback disc types: CD-R, CD-RW, Disc types supported: BD, BD-R, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.