Philips logo

Philips 3000 series Blu-ray Disc player BDP3100/94

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46459
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 3000 series Blu-ray Disc player BDP3100/94:

Philips 3000 series Blu-ray Disc player BDP3100/94, Full HD, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/148MHz, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, 7.1 channels

Long summary description Philips 3000 series Blu-ray Disc player BDP3100/94:

Philips 3000 series Blu-ray Disc player BDP3100/94. HD type: Full HD, Supported video modes: 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 105 dB. Video format supported: AVCHD, DIVX, H.264, MPEG2, VC-1, WMV, XVID, Image formats supported: JPEG XR. Playback disc formats: Blu-Ray video, CD video, Playback disc types: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 25 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.