Philips logo

Philips BDP2180K/55 DVD/Blu-Ray player 3D compatibility Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88182
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips BDP2180K/55 DVD/Blu-Ray player 3D compatibility Black:

Philips BDP2180K/55, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, 12-bit/148MHz, DTS 2.0, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, Night Mode

Long summary description Philips BDP2180K/55 DVD/Blu-Ray player 3D compatibility Black:

Philips BDP2180K/55. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9. Built-in audio decoders: DTS 2.0, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, Sound enhancement technology: Night Mode. Video format supported: AVI, DIVX, H.264, M2TS, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID, Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 11 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.