Philips logo

Philips AZ320/12 CD player Portable CD player Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91172
Info modified on:
12 Oct 2023, 10:19:14
Short summary description Philips AZ320/12 CD player Portable CD player Black:

Philips AZ320/12, 1.8 kg, Black, Portable CD player

Long summary description Philips AZ320/12 CD player Portable CD player Black:

Philips AZ320/12. Audio system: stereo, Sound enhancement technology: Dynamic Bass Boost, Audio formats supported: MP3. RMS rated power: 2 W. Supported radio bands: FM. Device type: Portable CD player, Product colour: Black, CD capacity: 1 discs. Display type: LCD

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.