Philips logo

Philips AZ2536/01 home audio system 8 W Black, Red, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121273
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AZ2536/01 home audio system 8 W Black, Red, Silver:

Philips AZ2536/01, Black, Red, Silver, Mechanical, 1 deck(s), 1 discs, Top, 8 W

Long summary description Philips AZ2536/01 home audio system 8 W Black, Red, Silver:

Philips AZ2536/01. Product colour: Black, Red, Silver, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 8 W. Supported radio bands: FM, MW, Tuner type: Digital. Display type: LCD, Backlight colour: Amber, Display digits: 7 digits. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.