Philips AJL308/05, Clock, Digital, FM, 1.2 W, MP3, WMA, 3.2 cm
Philips AJL308/05. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 1.2 W, Audio formats supported: MP3, WMA. Driver unit: 3.2 cm. Display type: TFT, Display diagonal: 17.8 cm (7"), Backlight colour: White. Product colour: Black, Volume control: Rotary