Philips logo

Philips HF-B 158/258 TL-D EII 220-240V 50/60Hz Ballast

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79773
Info modified on:
26 Jul 2024, 09:21:31
Short summary description Philips HF-B 158/258 TL-D EII 220-240V 50/60Hz Ballast:

Philips HF-B 158/258 TL-D EII 220-240V 50/60Hz, Ballast, Grey, White, AC, 220-240 V, 50 - 60 Hz, 240 g

Long summary description Philips HF-B 158/258 TL-D EII 220-240V 50/60Hz Ballast:

Philips HF-B 158/258 TL-D EII 220-240V 50/60Hz. Type: Ballast, Product colour: Grey, White. Power source: AC, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 240 g. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.