Philips logo

Philips Appliance 40W E14

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61374
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Appliance 40W E14:

Philips Appliance 40W, 40 W, E14, 1000 h, White, 424 lm, T25L

Long summary description Philips Appliance 40W E14:

Philips Appliance 40W. Bulb power: 40 W, Fitting/cap type: E14, Bulb lifetime: 1000 h. Input voltage: 230 - 240 V, Input frequency: 50/60 Hz, Input operating current: 0.17 A. Weight: 8.98 g, Width: 25 mm, Depth: 25 mm. Energy efficiency class (old): E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.