Philips logo

Philips HF-R 249 TL5 EII 220-240V 50/60Hz Ballast

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22884
Info modified on:
14 Mar 2024, 19:44:02
Short summary description Philips HF-R 249 TL5 EII 220-240V 50/60Hz Ballast:

Philips HF-R 249 TL5 EII 220-240V 50/60Hz, Ballast, Grey, White, AC, 220-240 V, 50 - 60 Hz, 310 g

Long summary description Philips HF-R 249 TL5 EII 220-240V 50/60Hz Ballast:

Philips HF-R 249 TL5 EII 220-240V 50/60Hz. Type: Ballast, Product colour: Grey, White. Power source: AC, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 310 g, Width: 360 mm, Height: 22 mm. Quantity per pack: 1 pc(s). Operating temperature (T-T): 10 - 50 °C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.