Philips logo

Philips 7FF1CWO/00 digital photo frame 17.8 cm (7")

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45120
Info modified on:
14 Mar 2024, 17:40:11
Short summary description Philips 7FF1CWO/00 digital photo frame 17.8 cm (7"):

Philips 7FF1CWO/00, 17.8 cm (7"), 800 x 480 pixels, 200 cd/m², 170°, 170°, USB 2.0

Long summary description Philips 7FF1CWO/00 digital photo frame 17.8 cm (7"):

Philips 7FF1CWO/00. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels, Display brightness: 200 cd/m². Host interface: USB 2.0. Cable lock slot type: Kensington. Power source type: AC, Battery, Battery life (max): 0.8 h. Width: 212 mm, Depth: 105 mm, Height: 164 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.