Philips logo

Philips 8600 series Ultra Slim Smart 4K Ultra HD LED TV 65PUT8609/98

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58615
Info modified on:
01 Nov 2024, 12:46:06
Short summary description Philips 8600 series Ultra Slim Smart 4K Ultra HD LED TV 65PUT8609/98:

Philips 8600 series Ultra Slim Smart 4K Ultra HD LED TV 65PUT8609/98, 165.1 cm (65"), 3840 x 2160 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description Philips 8600 series Ultra Slim Smart 4K Ultra HD LED TV 65PUT8609/98:

Philips 8600 series Ultra Slim Smart 4K Ultra HD LED TV 65PUT8609/98. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D compatibility. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.