Philips 8600 series 65PUS8601/12, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver
Philips 8600 series 65PUS8601/12. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1800 Hz, Display brightness: 700 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-C. Wi-Fi, Ethernet LAN connection. Product colour: Silver