Philips logo

Philips 6000 series 58PUT6183/75 TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94025
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 6000 series 58PUT6183/75 TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 6000 series 58PUT6183/75, 147.3 cm (58"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 58PUT6183/75 TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 6000 series 58PUT6183/75. Display diagonal: 147.3 cm (58"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 900, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.