Philips logo

Philips 58PUS8505/12 TV 147.3 cm (58") 4K Ultra HD Smart TV Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88724
Info modified on:
22 Jul 2024, 10:02:03
Short summary description Philips 58PUS8505/12 TV 147.3 cm (58") 4K Ultra HD Smart TV Silver:

Philips 58PUS8505/12, 147.3 cm (58"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Silver

Long summary description Philips 58PUS8505/12 TV 147.3 cm (58") 4K Ultra HD Smart TV Silver:

Philips 58PUS8505/12. Display diagonal: 147.3 cm (58"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 2100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Ethernet LAN connection. Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.