Philips logo

Philips 7300 series 55PUS7363/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106185
Info modified on:
14 Jul 2025, 07:44:25
Short summary description Philips 7300 series 55PUS7363/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 7300 series 55PUS7363/12, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 7300 series 55PUS7363/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 7300 series 55PUS7363/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Reasons to buy
3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.