Philips logo

Philips 5000 series 50PFL5602/F7 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111998
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 5000 series 50PFL5602/F7 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 5000 series 50PFL5602/F7, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 5000 series 50PFL5602/F7 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 5000 series 50PFL5602/F7. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Response time: 9.5 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.