Philips logo

Philips CorePro LEDtube energy-saving lamp Cool white 4000 K 16 W G13

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62269
Info modified on:
10 Aug 2024, 09:54:58
Short summary description Philips CorePro LEDtube energy-saving lamp Cool white 4000 K 16 W G13:

Philips CorePro LEDtube, 16 W, G13, 1600 lm, 30000 h, Cool white

Long summary description Philips CorePro LEDtube energy-saving lamp Cool white 4000 K 16 W G13:

Philips CorePro LEDtube. Bulb power: 16 W, Fitting/cap type: G13, Luminous flux: 1600 lm, Bulb lifetime: 30000 h, Light colour: Cool white, Colour temperature: 4000 K, Beam angle (max): 240°, Color Rendering Index (CRI): 80, Power factor: 0.9

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.