Philips logo

Philips 7000 series 47PFL7008S/12 TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black 400 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97952
Info modified on:
04 Nov 2024, 13:58:35
Short summary description Philips 7000 series 47PFL7008S/12 TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 7000 series 47PFL7008S/12, 119.4 cm (47"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description Philips 7000 series 47PFL7008S/12 TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 7000 series 47PFL7008S/12. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.