Philips 3800 series 46PFL3807T/12, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Philips 3800 series 46PFL3807T/12. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Ethernet LAN connection. Product colour: Black