Philips logo

Philips Signage Solutions Multi-Touch Display 43BDL4051T/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262065
Info modified on:
26 Jun 2024, 05:07:50
Product Brochure/Datasheet (442 KB)
Retail Trade Leaflet (143 KB)
Short summary description Philips Signage Solutions Multi-Touch Display 43BDL4051T/00:

Philips Signage Solutions Multi-Touch Display 43BDL4051T/00, Digital signage flat panel, 108 cm (42.5"), 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Philips Signage Solutions Multi-Touch Display 43BDL4051T/00:

Philips Signage Solutions Multi-Touch Display 43BDL4051T/00. Product design: Digital signage flat panel. Display diagonal: 108 cm (42.5"), Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD, Touchscreen. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Android. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.