Philips logo

Philips 42PFL7662D/12 TV 106.7 cm (42") Full HD Black 550 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163487
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 42PFL7662D/12 TV 106.7 cm (42") Full HD Black 550 cd/m²:

Philips 42PFL7662D/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 42PFL7662D/12 TV 106.7 cm (42") Full HD Black 550 cd/m²:

Philips 42PFL7662D/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.