Philips 7000 series 42PFL7656K/02, 106.7 cm (42"), 1920 x 1080 pixels, LED, 3D compatibility, Smart TV, Silver
Philips 7000 series 42PFL7656K/02. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN connection. Product colour: Silver