Philips logo

Philips 5000 series 42PFG5011/77 TV 106.7 cm (42") Full HD Black 280 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118676
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 5000 series 42PFG5011/77 TV 106.7 cm (42") Full HD Black 280 cd/m²:

Philips 5000 series 42PFG5011/77, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Philips 5000 series 42PFG5011/77 TV 106.7 cm (42") Full HD Black 280 cd/m²:

Philips 5000 series 42PFG5011/77. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.