Philips logo

Philips 6600 series 40PFS6609/12 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Silver 350 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127497
Info modified on:
01 Nov 2024, 11:15:22
Short summary description Philips 6600 series 40PFS6609/12 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Silver 350 cd/m²:

Philips 6600 series 40PFS6609/12, 101.6 cm (40"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Silver

Long summary description Philips 6600 series 40PFS6609/12 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Silver 350 cd/m²:

Philips 6600 series 40PFS6609/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D compatibility. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 350 cd/m², Response time: 0 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.