Philips logo

Philips 5500 series 40PFL5527K/12 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126256
Info modified on:
04 Nov 2024, 10:15:03
Short summary description Philips 5500 series 40PFL5527K/12 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 5500 series 40PFL5527K/12, 101.6 cm (40"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description Philips 5500 series 40PFL5527K/12 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 5500 series 40PFL5527K/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.