Philips logo

Philips 4000 series 32PHT4201/12 TV 81.3 cm (32") HD Black 200 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103870
Info modified on:
04 Nov 2024, 11:46:50
EU Energy Label (79 KB)
Philips 32PHT4201/12 user manual (2.0 MB)
Product Brochure/Datasheet (735 KB)
Retail Trade Leaflet (151 KB)
Short summary description Philips 4000 series 32PHT4201/12 TV 81.3 cm (32") HD Black 200 cd/m²:

Philips 4000 series 32PHT4201/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4000 series 32PHT4201/12 TV 81.3 cm (32") HD Black 200 cd/m²:

Philips 4000 series 32PHT4201/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 200 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.