Philips logo

Philips 5500 series 32PFT5500/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black 350 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125475
Info modified on:
04 Nov 2024, 09:36:31
Short summary description Philips 5500 series 32PFT5500/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 5500 series 32PFT5500/12, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 5500 series 32PFT5500/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 5500 series 32PFT5500/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.