Philips logo

Philips 32PFS6905/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17143
Info modified on:
04 Mar 2025, 15:33:04
Short summary description Philips 32PFS6905/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Silver:

Philips 32PFS6905/12, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 32PFS6905/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Silver:

Philips 32PFS6905/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.