Philips logo

Philips 6000 series 32PFS6402/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Silver 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263409
Info modified on:
22 Jul 2024, 10:00:51
Short summary description Philips 6000 series 32PFS6402/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Silver 300 cd/m²:

Philips 6000 series 32PFS6402/12, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series 32PFS6402/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Silver 300 cd/m²:

Philips 6000 series 32PFS6402/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.