Philips logo

Philips 9000 series 32PFL9606K/02 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Stainless steel 450 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229797
Info modified on:
04 Nov 2024, 10:31:05
Short summary description Philips 9000 series 32PFL9606K/02 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Stainless steel 450 cd/m²:

Philips 9000 series 32PFL9606K/02, 81.3 cm (32"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Stainless steel

Long summary description Philips 9000 series 32PFL9606K/02 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Stainless steel 450 cd/m²:

Philips 9000 series 32PFL9606K/02. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 450 cd/m², Response time: 1 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Stainless steel

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.