Philips logo

Philips 32PFL7864H/12 TV 81.3 cm (32") Full HD Black 500 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85250
Info modified on:
13 Feb 2025, 13:51:34
Short summary description Philips 32PFL7864H/12 TV 81.3 cm (32") Full HD Black 500 cd/m²:

Philips 32PFL7864H/12, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Philips 32PFL7864H/12 TV 81.3 cm (32") Full HD Black 500 cd/m²:

Philips 32PFL7864H/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, Display brightness: 500 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.