Philips logo

Philips 5000 series 32PFL5007G/77 TV 81.3 cm (32") Full HD Black 400 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72540
Info modified on:
31 Oct 2024, 16:47:01
Short summary description Philips 5000 series 32PFL5007G/77 TV 81.3 cm (32") Full HD Black 400 cd/m²:

Philips 5000 series 32PFL5007G/77, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Philips 5000 series 32PFL5007G/77 TV 81.3 cm (32") Full HD Black 400 cd/m²:

Philips 5000 series 32PFL5007G/77. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Ethernet LAN connection. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.