Philips logo

Philips 3000 series 32PFL3088H/12 TV 81.3 cm (32") HD Black 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161137
Info modified on:
31 Oct 2024, 17:27:16
Short summary description Philips 3000 series 32PFL3088H/12 TV 81.3 cm (32") HD Black 300 cd/m²:

Philips 3000 series 32PFL3088H/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 3000 series 32PFL3088H/12 TV 81.3 cm (32") HD Black 300 cd/m²:

Philips 3000 series 32PFL3088H/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.