Philips logo

Philips 3000 series 32PFL3017T/12 TV 81.3 cm (32") Full HD Black 400 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70695
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 3000 series 32PFL3017T/12 TV 81.3 cm (32") Full HD Black 400 cd/m²:

Philips 3000 series 32PFL3017T/12, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, 100 Hz, Black

Long summary description Philips 3000 series 32PFL3017T/12 TV 81.3 cm (32") Full HD Black 400 cd/m²:

Philips 3000 series 32PFL3017T/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation frequency: 100 Hz, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN connection. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.